Littelfuse, Inc. Proximity Sensors 59135-4-U-05-C

Description
Proximity Sensors NC 25-30AT 1m Flange Mount
Datasheet
Description
Proximity Sensors NC 25-30AT 1m Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59135-4-U-05-C
Proximity Sensors 59135-4-U-05-C
Proximity Sensors NC 25-30AT 1m Flange Mount

Proximity Sensors NC 25-30AT 1m Flange Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59135-4-U-05-C
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Hardware - 08313650617 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Photoelectric Proximity Sensors - 5000004207-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details