Littelfuse, Inc. Proximity Sensors 59135-3-U-02-E

Description
Proximity Sensors CO 25-30AT 300mm Flange Mount
Datasheet
Description
Proximity Sensors CO 25-30AT 300mm Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59135-3-U-02-E
Proximity Sensors 59135-3-U-02-E
Proximity Sensors CO 25-30AT 300mm Flange Mount

Proximity Sensors CO 25-30AT 300mm Flange Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59135-3-U-02-E
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1049-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Reflex Sensor for the Distinction of Materials and Parts - optoCONTROL CFS4-A20 - Micro-Epsilon Group
Specs
Operation Distance 0.0394 to 15.51 inch (1 to 394 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
Electrical Connection FA socket (M18x1)
View Details