Micro-Epsilon Group Reflex Sensor for the Distinction of Materials and Parts optoCONTROL CFS4-A20

Description
In the case of the reflex sensor, the infrared light emitted by the controller is guided to the detecting object via the sensor's fiber-optic light guides and reflected there. Both diffuse and directly reflected components are present in the back-reflected infrared light. The reflected light components of the object to be detected are received by the same sensor and transmitted back to the controller via the optical fiber for evaluation. The high-quality reflective sensor, in combination with the performance of the CLS1000 series, delivers even more precise detection of a wide variety of objects and structures. The sensors are available with a wide range of detection ranges, temperature ranges and lengths. This enables a wide range of applications. The fiber optic cable has a sensor head, which is available in different versions: These sensor heads can be easily mounted in the machine on a bracket using M4, M6, and M10 threads. With external thread: For example, threaded sensors can be easily fixed on a mounting bracket. Without external thread: Cylindrical sensor heads are suitable for space-saving mounting. This is achieved by simply setting a grub screw. 90° deflection: If the installation depth and the mounting space are very limited, sensors with integrated 90° deflection are the optimal solution. Flat sensor head: Thanks to the light band, flat sensor heads are best suited for detecting larger objects. These can be located anywhere in the light band.
Request a Quote Datasheet
Description
In the case of the reflex sensor, the infrared light emitted by the controller is guided to the detecting object via the sensor's fiber-optic light guides and reflected there. Both diffuse and directly reflected components are present in the back-reflected infrared light. The reflected light components of the object to be detected are received by the same sensor and transmitted back to the controller via the optical fiber for evaluation. The high-quality reflective sensor, in combination with the performance of the CLS1000 series, delivers even more precise detection of a wide variety of objects and structures. The sensors are available with a wide range of detection ranges, temperature ranges and lengths. This enables a wide range of applications. The fiber optic cable has a sensor head, which is available in different versions: These sensor heads can be easily mounted in the machine on a bracket using M4, M6, and M10 threads. With external thread: For example, threaded sensors can be easily fixed on a mounting bracket. Without external thread: Cylindrical sensor heads are suitable for space-saving mounting. This is achieved by simply setting a grub screw. 90° deflection: If the installation depth and the mounting space are very limited, sensors with integrated 90° deflection are the optimal solution. Flat sensor head: Thanks to the light band, flat sensor heads are best suited for detecting larger objects. These can be located anywhere in the light band.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reflex Sensor for the Distinction of Materials and Parts - optoCONTROL CFS4-A20 - Micro-Epsilon Group
Ortenburg, Germany
Reflex Sensor for the Distinction of Materials and Parts
optoCONTROL CFS4-A20
Reflex Sensor for the Distinction of Materials and Parts optoCONTROL CFS4-A20
In the case of the reflex sensor, the infrared light emitted by the controller is guided to the detecting object via the sensor's fiber-optic light guides and reflected there. Both diffuse and directly reflected components are present in the back-reflected infrared light. The reflected light components of the object to be detected are received by the same sensor and transmitted back to the controller via the optical fiber for evaluation. The high-quality reflective sensor, in combination with the performance of the CLS1000 series, delivers even more precise detection of a wide variety of objects and structures. The sensors are available with a wide range of detection ranges, temperature ranges and lengths. This enables a wide range of applications. The fiber optic cable has a sensor head, which is available in different versions: These sensor heads can be easily mounted in the machine on a bracket using M4, M6, and M10 threads. With external thread: For example, threaded sensors can be easily fixed on a mounting bracket. Without external thread: Cylindrical sensor heads are suitable for space-saving mounting. This is achieved by simply setting a grub screw. 90° deflection: If the installation depth and the mounting space are very limited, sensors with integrated 90° deflection are the optimal solution. Flat sensor head: Thanks to the light band, flat sensor heads are best suited for detecting larger objects. These can be located anywhere in the light band.

In the case of the reflex sensor, the infrared light emitted by the controller is guided to the detecting object via the sensor's fiber-optic light guides and reflected there. Both diffuse and directly reflected components are present in the back-reflected infrared light. The reflected light components of the object to be detected are received by the same sensor and transmitted back to the controller via the optical fiber for evaluation. The high-quality reflective sensor, in combination with the performance of the CLS1000 series, delivers even more precise detection of a wide variety of objects and structures. The sensors are available with a wide range of detection ranges, temperature ranges and lengths. This enables a wide range of applications. The fiber optic cable has a sensor head, which is available in different versions: These sensor heads can be easily mounted in the machine on a bracket using M4, M6, and M10 threads. With external thread: For example, threaded sensors can be easily fixed on a mounting bracket. Without external thread: Cylindrical sensor heads are suitable for space-saving mounting. This is achieved by simply setting a grub screw. 90° deflection: If the installation depth and the mounting space are very limited, sensors with integrated 90° deflection are the optimal solution. Flat sensor head: Thanks to the light band, flat sensor heads are best suited for detecting larger objects. These can be located anywhere in the light band.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Fiber Optic Proximity Sensors
Product Number optoCONTROL CFS4-A20
Product Name Reflex Sensor for the Distinction of Materials and Parts
Operation Distance 0.0394 to 15.51 inch (1 to 394 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Sensor for Transparent/Translucent Objects - optoCONTROL CFS3-A20 - Micro-Epsilon Group
Specs
Operation Distance 0.0394 to 66.93 inch (1 to 1700 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
Optical Technology Type Through Beam
View Details
Light-intensive controller for very high-speed measurements - confocalDT IFC2465 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operating Temperature 41 to 122 F (5 to 50 C)
Optical Technology Type Convergent
View Details
Confocal sensor for special requirements - confocalDT IFS2406-10 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 1.06 to 1.46 inch (27 to 37 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
High precision confocal sensor for distance and thickness measurement - confocalDT IFS2407/90-0.3 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.2087 to 0.2205 inch (5.3 to 5.6 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details