Littelfuse, Inc. Proximity Sensors 59135-1-V-05-C

Description
Proximity Sensors NO 27-33AT 1m Flange Mount
Datasheet
Description
Proximity Sensors NO 27-33AT 1m Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59135-1-V-05-C
Proximity Sensors 59135-1-V-05-C
Proximity Sensors NO 27-33AT 1m Flange Mount

Proximity Sensors NO 27-33AT 1m Flange Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59135-1-V-05-C
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - 08317120100 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Switches (Solid State) - A3283LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
8 mm Diameter Inductive Sensor - I8M2POC1 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details