Littelfuse, Inc. Proximity Sensors 59135-1-T-02-D

Description
Proximity Sensors NO 17-23AT 300mm Flange Mount
Datasheet
Description
Proximity Sensors NO 17-23AT 300mm Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59135-1-T-02-D
Proximity Sensors 59135-1-T-02-D
Proximity Sensors NO 17-23AT 300mm Flange Mount

Proximity Sensors NO 17-23AT 300mm Flange Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59135-1-T-02-D
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3213EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Compact confocal sensor - confocalDT IFS2404/90-2(001) - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.3780 to 0.4567 inch (9.6 to 11.6 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details