Littelfuse, Inc. Magnetic Sensor; Sensing Range Max Littelfuse 59135-020

Description
MAGNETIC SENSOR; Sensing Range Max:29.21mm; Sensor Mounting:Flange; Operating Temperature Min:-20°C; Operating Temperature Max:150°C; Supply Current:500mA; Product Range:59135 Series; Carry Current:1.5A; Contact Rating:10W RoHS Compliant: Yes
Datasheet
Description
MAGNETIC SENSOR; Sensing Range Max:29.21mm; Sensor Mounting:Flange; Operating Temperature Min:-20°C; Operating Temperature Max:150°C; Supply Current:500mA; Product Range:59135 Series; Carry Current:1.5A; Contact Rating:10W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensor; Sensing Range Max Littelfuse - 05M4578 - Newark, An Avnet Company
Chicago, IL, United States
Magnetic Sensor; Sensing Range Max Littelfuse
05M4578
Magnetic Sensor; Sensing Range Max Littelfuse 05M4578
MAGNETIC SENSOR; Sensing Range Max:29.21mm; Sensor Mounting:Flange; Operating Temperature Min:-20°C; Operating Temperature Max:150°C; Supply Current:500mA; Product Range:59135 Series; Carry Current:1.5A; Contact Rating:10W RoHS Compliant: Yes

MAGNETIC SENSOR; Sensing Range Max:29.21mm; Sensor Mounting:Flange; Operating Temperature Min:-20°C; Operating Temperature Max:150°C; Supply Current:500mA; Product Range:59135 Series; Carry Current:1.5A; Contact Rating:10W RoHS Compliant: Yes

Supplier's Site
Sensor, Magnetic, Spst-No, 300Vdc, 19Mm; Sensing Range Max Littelfuse - 24T5892 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Magnetic, Spst-No, 300Vdc, 19Mm; Sensing Range Max Littelfuse
24T5892
Sensor, Magnetic, Spst-No, 300Vdc, 19Mm; Sensing Range Max Littelfuse 24T5892
SENSOR, MAGNETIC, SPST-NO, 300VDC, 19MM; Sensing Range Max:19mm; Sensor Mounting:Panel Mount; Operating Temperature Min:-20°C; Operating Temperature Max:150°C; Supply Current:-; Product Range:59135 Series; Sensor Input: RoHS Compliant: Yes

SENSOR, MAGNETIC, SPST-NO, 300VDC, 19MM; Sensing Range Max:19mm; Sensor Mounting:Panel Mount; Operating Temperature Min:-20°C; Operating Temperature Max:150°C; Supply Current:-; Product Range:59135 Series; Sensor Input: RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
59135-020
Proximity Sensors 59135-020
Proximity Sensors Actuator ordered separately

Proximity Sensors Actuator ordered separately

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 05M4578 24T5892 59135-020
Product Name Magnetic Sensor; Sensing Range Max Littelfuse Sensor, Magnetic, Spst-No, 300Vdc, 19Mm; Sensing Range Max Littelfuse Proximity Sensors
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1242LUA-I2-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
EE-SX1140 Photomicrosensor (Transmissive) - EE-SX1140 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.5512 inch (14 mm)
View Details
4 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details