Littelfuse, Inc. Proximity Sensors 59085-030

Description
Proximity Sensors
Datasheet
Description
Proximity Sensors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59085-030
Proximity Sensors 59085-030
Proximity Sensors

Proximity Sensors

Buy Now Datasheet
Proximity Sensor; Sensing Range Max Littelfuse - 05M4571 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor; Sensing Range Max Littelfuse
05M4571
Proximity Sensor; Sensing Range Max Littelfuse 05M4571
PROXIMITY SENSOR; Sensing Range Max:6.35mm; Sensor Mounting:Panel Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59085 Series; Carry Current:1.5A; Contact Rating:5W RoHS Compliant: Yes

PROXIMITY SENSOR; Sensing Range Max:6.35mm; Sensor Mounting:Panel Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59085 Series; Carry Current:1.5A; Contact Rating:5W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 59085-030 05M4571
Product Name Proximity Sensors Proximity Sensor; Sensing Range Max Littelfuse
Operation Distance 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1213ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Inductive Proximity Sensors - IN50 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.97 inch (50 mm)
View Details
Proximity sensor - SIES-Q8B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 2.76 mils (70 µm)
Switching Frequency 3.5 kHz
View Details
2 suppliers