Festo Corporation
Proximity sensor
SIES-Q8B-NO-K-L
Description
Block design
Flush installation
LED switching status indication
-
Festo Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Block design
Flush installation
LED switching status indication
Request a Quote
Email Supplier
Datasheet
Suppliers
Block design
Flush installation
LED switching status indication
- Block design
- Flush installation
- LED switching status indication
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
SIES-Q8B-NO-K-L |
2171-SIES-Q8B-NO-K-L-ND |
|
Product Name
|
Proximity sensor |
Proximity Sensors |
|
Operation Distance
|
0.0591 inch (1.5 mm)
|
|
|
Repeatability
|
2.76 mils (70 µm)
|
|
|
Switching Frequency
|
3.5 kHz
|
|
|
Operating Temperature
|
-13 to 158 F (-25 to 70 C)
|
-13 to 158 F (-25 to 70 C)
|
|
Electrical Output
|
Current; Switched / Alarm
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Operating Temperature
-4 to 158 F (-20 to 70 C)
Electrical Output
Current; Switched / Alarm
View Details
2 suppliers
Sensor Technology
Inductive Proximity Sensor
Operation Distance
1.38 inch (35 mm)
Repeatability
27.56 mils (700 µm)
View Details
2 suppliers
Operation Distance
0.0591 inch (1.5 mm)
Switching Frequency
4.5 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
2 suppliers