Littelfuse, Inc. Proximity Sensors 59070-020

Description
Proximity Sensors PROX SEN THREAD BARREL SPST-NO
Datasheet
Description
Proximity Sensors PROX SEN THREAD BARREL SPST-NO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59070-020
Proximity Sensors 59070-020
Proximity Sensors PROX SEN THREAD BARREL SPST-NO

Proximity Sensors PROX SEN THREAD BARREL SPST-NO

Buy Now Datasheet
Proximity Sensor; Sensing Range Max Littelfuse - 05M4568 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor; Sensing Range Max Littelfuse
05M4568
Proximity Sensor; Sensing Range Max Littelfuse 05M4568
PROXIMITY SENSOR; Sensing Range Max:20.32mm; Sensor Mounting:Cable; Operating Temperature Min:-20°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59070 Series; Carry Current:1.5A; Contact Rating:10W RoHS Compliant: Yes

PROXIMITY SENSOR; Sensing Range Max:20.32mm; Sensor Mounting:Cable; Operating Temperature Min:-20°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59070 Series; Carry Current:1.5A; Contact Rating:10W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 59070-020 05M4568
Product Name Proximity Sensors Proximity Sensor; Sensing Range Max Littelfuse
Operation Distance 0.8000 inch (20.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12 mm Diameter Inductive Sensor - I12M4POC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX4350-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details