Littelfuse, Inc. Proximity Sensors 59065-4-S-03-A

Description
Proximity Sensors NC 15-20AT 500mm TIN Threaded Barrel
Datasheet
Description
Proximity Sensors NC 15-20AT 500mm TIN Threaded Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59065-4-S-03-A
Proximity Sensors 59065-4-S-03-A
Proximity Sensors NC 15-20AT 500mm TIN Threaded Barrel

Proximity Sensors NC 15-20AT 500mm TIN Threaded Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59065-4-S-03-A
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Inductive Proximity Sensors - 5000004652-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Electrical Connection ASi3.2 - AS-Interface 2.1
View Details