Littelfuse, Inc. Reed Sensor, 11Mm, Nc, Cable Mount; Sensing Range Max Littelfuse 59025-4-S-02-A

Description
REED SENSOR, 11MM, NC, CABLE MOUNT; Sensing Range Max:20mm; Sensor Mounting:-; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59025 Series; Body Length:25.4mm; Breakover Voltage RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, 11MM, NC, CABLE MOUNT; Sensing Range Max:20mm; Sensor Mounting:-; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59025 Series; Body Length:25.4mm; Breakover Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, 11Mm, Nc, Cable Mount; Sensing Range Max Littelfuse - 39K2964 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 11Mm, Nc, Cable Mount; Sensing Range Max Littelfuse
39K2964
Reed Sensor, 11Mm, Nc, Cable Mount; Sensing Range Max Littelfuse 39K2964
REED SENSOR, 11MM, NC, CABLE MOUNT; Sensing Range Max:20mm; Sensor Mounting:-; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59025 Series; Body Length:25.4mm; Breakover Voltage RoHS Compliant: Yes

REED SENSOR, 11MM, NC, CABLE MOUNT; Sensing Range Max:20mm; Sensor Mounting:-; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59025 Series; Body Length:25.4mm; Breakover Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Reed Sensor, 1.5A, 7.2Mm, Through Hole; Sensing Range Max Littelfuse - 34M0817 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 1.5A, 7.2Mm, Through Hole; Sensing Range Max Littelfuse
34M0817
Reed Sensor, 1.5A, 7.2Mm, Through Hole; Sensing Range Max Littelfuse 34M0817
REED SENSOR, 1.5A, 7.2MM, THROUGH HOLE; Sensing Range Max:7.2mm; Sensor Mounting:Through Hole; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:1.5A; Product Range:59025 Series RoHS Compliant: Yes

REED SENSOR, 1.5A, 7.2MM, THROUGH HOLE; Sensing Range Max:7.2mm; Sensor Mounting:Through Hole; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:1.5A; Product Range:59025 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
59025-4-S-02-A
Proximity Sensors 59025-4-S-02-A
Proximity Sensors PROX SENS NORM CLOSED TINNED

Proximity Sensors PROX SENS NORM CLOSED TINNED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 39K2964 34M0817 59025-4-S-02-A
Product Name Reed Sensor, 11Mm, Nc, Cable Mount; Sensing Range Max Littelfuse Reed Sensor, 1.5A, 7.2Mm, Through Hole; Sensing Range Max Littelfuse Proximity Sensors
Operation Distance 0.7874 inch (20 mm) 0.2835 inch (7.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Proximity Sensors - 2093527 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers