SICK Proximity Sensors - Industrial 1040937

Description
SENSOR PROX INDUCTIVE 5MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 5MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1040937-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1040937-ND
Proximity Sensors - Industrial 1882-1040937-ND
SENSOR PROX INDUCTIVE 5MM CYLIND

SENSOR PROX INDUCTIVE 5MM CYLIND

Buy Now Datasheet
Proximity Sensors - 2093527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093527
Proximity Sensors 2093527
SICK IME18-05BPOZC0K

SICK IME18-05BPOZC0K

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1040937-ND 2093527
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Closed Normally Open
Electrical Connection Connector
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 2066137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity Sensors - Industrial - 1882-1040934-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details