Littelfuse, Inc. Proximity Sensors 59025-2-U-04-A

Description
Proximity Sensors NO 22-28AT 750mm TIN 59025 Firecracker
Datasheet
Description
Proximity Sensors NO 22-28AT 750mm TIN 59025 Firecracker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59025-2-U-04-A
Proximity Sensors 59025-2-U-04-A
Proximity Sensors NO 22-28AT 750mm TIN 59025 Firecracker

Proximity Sensors NO 22-28AT 750mm TIN 59025 Firecracker

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59025-2-U-04-A
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001779-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRC-9202 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 47.24 inch (1200 mm)
Electrical Connection 2m (6.5ft) cable
View Details
12 mm Diameter Inductive Sensor - I12M4NOC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details