Littelfuse, Inc. Proximity Sensors 59025-2-S-03-A

Description
Proximity Sensors NO 12-18AT 500mm TIN 59025 Firecracker
Datasheet
Description
Proximity Sensors NO 12-18AT 500mm TIN 59025 Firecracker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59025-2-S-03-A
Proximity Sensors 59025-2-S-03-A
Proximity Sensors NO 12-18AT 500mm TIN 59025 Firecracker

Proximity Sensors NO 12-18AT 500mm TIN 59025 Firecracker

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59025-2-S-03-A
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000782-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRP-9043H - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 120 inch (3040 mm)
Electrical Output Voltage
View Details
18 mm Plastic DC Photoelectric Sensor - S4320 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details