Littelfuse, Inc. Proximity Sensors 59025-010

Description
Proximity Sensors PROXIMITY SENSOR 12"LEADS 200V
Datasheet
Description
Proximity Sensors PROXIMITY SENSOR 12"LEADS 200V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59025-010
Proximity Sensors 59025-010
Proximity Sensors PROXIMITY SENSOR 12"LEADS 200V

Proximity Sensors PROXIMITY SENSOR 12"LEADS 200V

Buy Now Datasheet
Reed Sensor, 0.5A, -40 To 105Deg C; Sensing Range Max Littelfuse - 34AC9221 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 0.5A, -40 To 105Deg C; Sensing Range Max Littelfuse
34AC9221
Reed Sensor, 0.5A, -40 To 105Deg C; Sensing Range Max Littelfuse 34AC9221
REED SENSOR, 0.5A, -40 TO 105DEG C; Sensing Range Max:-; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59025 Series RoHS Compliant: Yes

REED SENSOR, 0.5A, -40 TO 105DEG C; Sensing Range Max:-; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59025 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 59025-010 34AC9221
Product Name Proximity Sensors Reed Sensor, 0.5A, -40 To 105Deg C; Sensing Range Max Littelfuse
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
2D Dual-Channel Ultrasensitive Hall-Effect Latch - A1262LLHLT-X-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - High Temperature Capacitive Proximity Sensors - M30 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.7874 inch (1 to 20 mm)
View Details
Proximity sensor - SIEN-M18NB-NS-K-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 2 kHz
View Details
2 suppliers