Littelfuse, Inc. Proximity Sensors 59020-1-U-03-A

Description
Proximity Sensors NO 13-19AT 500mm TIN 59020 Firecracker
Datasheet
Description
Proximity Sensors NO 13-19AT 500mm TIN 59020 Firecracker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59020-1-U-03-A
Proximity Sensors 59020-1-U-03-A
Proximity Sensors NO 13-19AT 500mm TIN 59020 Firecracker

Proximity Sensors NO 13-19AT 500mm TIN 59020 Firecracker

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59020-1-U-03-A
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A1142ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - High Temperature Capacitive Proximity Sensors - M30 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.7874 inch (1 to 20 mm)
View Details
Proximity sensor - SIEN-M8NB-NS-S-L - Festo Corporation
Specs
Operation Distance 0.0984 inch (2.5 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers