RS Components, Ltd. Magnets 107882

Description
Dia 10 mm Height 11.5 mm SmCo Pot Magnet
Request a Quote
Description
Dia 10 mm Height 11.5 mm SmCo Pot Magnet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 107882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
107882
Magnets 107882
Dia 10 mm Height 11.5 mm SmCo Pot Magnet

Dia 10 mm Height 11.5 mm SmCo Pot Magnet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 107882
Product Name Magnets
Holding Force 6.62 lbs (3 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 2192244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 0.9922 lbs (0.4500 kg)
Width 0.1575 inch (4 mm)
View Details
Neodymium Magnets - 2192255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 9.72 lbs (4.41 kg)
Width 0.6890 inch (17.5 mm)
View Details
Neodymium Magnets - 291915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Magnets Encased Inside The Steel Cups
Holding Force 22.05 lbs (10 kg)
Length 0.7874 inch (20 mm)
View Details
Neodymium Magnets - 291914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron; Neodymium
Holding Force 13.23 lbs (6 kg)
Length 0.6299 inch (16 mm)
View Details