Littelfuse, Inc. 564 Series PC Mount Subminiature Fuse Holder for TE5 ® /TR5 ® Fuses 56400001009

Description
Circuit Board Mount Blocks for TE5/TR5 Type Fuses
Request a Quote
Description
Circuit Board Mount Blocks for TE5/TR5 Type Fuses
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Littelfuse PCB Mount Fuse Holder, part number 67K2297, is designed for use with TE5 and TR5 fuses. It features a rated voltage of 250V and supports a maximum current of 6.3A with a power rating of 1.6W. The holder is constructed from black thermoplastic material, compliant with UL94 V-0 standards, and includes solderable tinned copper alloy terminals. It has a pin spacing of 5.08mm for easy mounting on PC boards. The product is available in bulk packaging of 100 pieces. This fuse holder is suitable for applications requiring reliable circuit protection in compact designs.

Datasheet Summary
Powered by GS/AI

The Littelfuse PCB Mount Fuse Holder, part number 67K2297, is designed for use with TE5 and TR5 fuses. It features a rated voltage of 250V and supports a maximum current of 6.3A with a power rating of 1.6W. The holder is constructed from black thermoplastic material, compliant with UL94 V-0 standards, and includes solderable tinned copper alloy terminals. It has a pin spacing of 5.08mm for easy mounting on PC boards. The product is available in bulk packaging of 100 pieces. This fuse holder is suitable for applications requiring reliable circuit protection in compact designs.

Suppliers

Company
Product
Description
Supplier Links
564 Series PC Mount Subminiature Fuse Holder for TE5 ® /TR5 ® Fuses - 56400001009 - Littelfuse, Inc.
Rosemont, IL, United States
564 Series PC Mount Subminiature Fuse Holder for TE5 ® /TR5 ® Fuses
56400001009
564 Series PC Mount Subminiature Fuse Holder for TE5 ® /TR5 ® Fuses 56400001009
Circuit Board Mount Blocks for TE5/TR5 Type Fuses

Circuit Board Mount Blocks for TE5/TR5 Type Fuses

Supplier's Site Datasheet
Fuseholders - 56400001009 - 907483-56400001009 - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 56400001009
907483-56400001009
Fuseholders - 56400001009 907483-56400001009
Manufacturer: Littelfuse Inc. Win Source Part Number: 907483-56400001009 Series: 564 Features: Fuse Holder 250V Circuit Radial Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8536.90.8585 Other Part Number: 19562-SM, 5640000100, WK0010BK, WK0010-ND, 562-SM, WK0010CT, WK0010TR, WK0010, WK0010DKR, WK0010BK-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 907483-56400001009
Series: 564
Features: Fuse Holder 250V Circuit Radial Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8536.90.8585
Other Part Number: 19562-SM, 5640000100, WK0010BK, WK0010-ND, 562-SM, WK0010CT, WK0010TR, WK0010, WK0010DKR, WK0010BK-ND

Buy Now Datasheet
Fuseholders - WK0010CT-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
WK0010CT-ND
Fuseholders WK0010CT-ND
Fuse Holder 6.3A 250V 1 Circuit Radial Surface Mount

Fuse Holder 6.3A 250V 1 Circuit Radial Surface Mount

Buy Now Datasheet
Fuseholders - WK0010DKR-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
WK0010DKR-ND
Fuseholders WK0010DKR-ND
Fuse Holder 6.3A 250V 1 Circuit Radial Surface Mount

Fuse Holder 6.3A 250V 1 Circuit Radial Surface Mount

Buy Now Datasheet
Fuseholders - WK0010TR-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
WK0010TR-ND
Fuseholders WK0010TR-ND
Fuse Holder 6.3A 250V 1 Circuit Radial Surface Mount

Fuse Holder 6.3A 250V 1 Circuit Radial Surface Mount

Buy Now Datasheet
Fuse Holder, Pcb Mount, Full Reel; Fuse Holder Type Littelfuse - 29X4230 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Pcb Mount, Full Reel; Fuse Holder Type Littelfuse
29X4230
Fuse Holder, Pcb Mount, Full Reel; Fuse Holder Type Littelfuse 29X4230
FUSE HOLDER, PCB MOUNT, FULL REEL; Fuse Holder Type:PCB Fuse Holder; Fuse Current:6.3A; Fuse Size Held:TE5, TR5; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:564 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, PCB MOUNT, FULL REEL; Fuse Holder Type:PCB Fuse Holder; Fuse Current:6.3A; Fuse Size Held:TE5, TR5; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:564 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse - 67K2297 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse
67K2297
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse 67K2297
FUSE HOLDER, PCB MOUNT; Fuse Holder Type:PCB Fuse Holder; Fuse Current:6.3A; Fuse Size Held:TE5, TR5; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:564 Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

FUSE HOLDER, PCB MOUNT; Fuse Holder Type:PCB Fuse Holder; Fuse Current:6.3A; Fuse Size Held:TE5, TR5; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:564 Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 56400001009 907483-56400001009 WK0010CT-ND 29X4230
Product Name 564 Series PC Mount Subminiature Fuse Holder for TE5 ® /TR5 ® Fuses Fuseholders - 56400001009 Fuseholders Fuse Holder, Pcb Mount, Full Reel; Fuse Holder Type Littelfuse
Normal Operating Current 6.3 amps 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

5mm Slim Line Fuse holder - 4628 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 5 amps
Mounting THM
View Details
5 suppliers
Fuse Holders - 1444545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 125 amps
Operating Temperature 23 to 104 F (-5 to 40 C)
View Details
Fuse Blocks - PTF/77 -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL; VDE
View Details