Littelfuse, Inc. 560 Series Subminiature Fuse Holder for TE5® and TR5® fuses. 56000001319

Description
MountingPC Board, 5.08 mm pin spacingMaterialsHold er:Thermoplastic, UL 94 V-0Polyester PCTMetal Parts: Copper alloy; solderable tinnedElectrical Data (23oC)Rated Voltage: 250 VMax. Current/Power: 6.3 A/1.6 WSoldering Heat Resistancemax. 280oC, 10 s (Wave)Minimum Cross SectionConducting path - 0.1 mm2Unit Weight0,4 g
Request a Quote Datasheet
Description
MountingPC Board, 5.08 mm pin spacingMaterialsHold er:Thermoplastic, UL 94 V-0Polyester PCTMetal Parts: Copper alloy; solderable tinnedElectrical Data (23oC)Rated Voltage: 250 VMax. Current/Power: 6.3 A/1.6 WSoldering Heat Resistancemax. 280oC, 10 s (Wave)Minimum Cross SectionConducting path - 0.1 mm2Unit Weight0,4 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
560 Series Subminiature Fuse Holder for TE5® and TR5® fuses. - 56000001319 - Littelfuse, Inc.
Rosemont, IL, United States
560 Series Subminiature Fuse Holder for TE5® and TR5® fuses.
56000001319
560 Series Subminiature Fuse Holder for TE5® and TR5® fuses. 56000001319
MountingPC Board, 5.08 mm pin spacingMaterialsHold er:Thermoplastic, UL 94 V-0Polyester PCTMetal Parts: Copper alloy; solderable tinnedElectrical Data (23oC)Rated Voltage: 250 VMax. Current/Power: 6.3 A/1.6 WSoldering Heat Resistancemax. 280oC, 10 s (Wave)Minimum Cross SectionConducting path - 0.1 mm2Unit Weight0,4 g

MountingPC Board, 5.08 mm pin spacingMaterialsHolder:Thermoplastic, UL 94 V-0Polyester PCTMetal Parts: Copper alloy; solderable tinnedElectrical Data (23oC)Rated Voltage: 250 VMax. Current/Power: 6.3 A/1.6 WSoldering Heat Resistancemax. 280oC, 10 s (Wave)Minimum Cross SectionConducting path - 0.1 mm2Unit Weight0,4 g

Supplier's Site Datasheet
Fuse Holders - 8951704P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
8951704P
Fuse Holders 8951704P
ACS TR5/TE5 FUSEHLDR 6.3A/1.6W/3mm

ACS TR5/TE5 FUSEHLDR 6.3A/1.6W/3mm

Supplier's Site
Fuse Holders - 8951704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
8951704
Fuse Holders 8951704
ACS TR5/TE5 FUSEHLDR 6.3A/1.6W/3mm

ACS TR5/TE5 FUSEHLDR 6.3A/1.6W/3mm

Supplier's Site
Fuseholders - 56000001319 - 809594-56000001319 - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 56000001319
809594-56000001319
Fuseholders - 56000001319 809594-56000001319
Manufacturer: Littelfuse Inc. Win Source Part Number: 809594-56000001319 Termination Style: PC Pin Mounting Style: Through Hole Contact Finish: Tin Contact Material: Copper Alloy For Use With/Related Products: TE5, TR5 Fuse Type: Radial Fuseholder Type: Holder Fuse Size: Radial 0.2" (5.08mm) pitch Number of Circuits: 1 Voltage: 250V Orientation: Vertical Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable Current Rating (Amps): 6.3A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 809594-56000001319
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Finish: Tin
Contact Material: Copper Alloy
For Use With/Related Products: TE5, TR5
Fuse Type: Radial
Fuseholder Type: Holder
Fuse Size: Radial 0.2" (5.08mm) pitch
Number of Circuits: 1
Voltage: 250V
Orientation: Vertical
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: Not Applicable
Current Rating (Amps): 6.3A

Buy Now
Fuseholders - WK0001-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
WK0001-ND
Fuseholders WK0001-ND
Fuse Holder 6.3A 250V 1 Circuit Radial Through Hole

Fuse Holder 6.3A 250V 1 Circuit Radial Through Hole

Buy Now Datasheet
Fuse Holder; Fuse Holder Type Littelfuse - 12M6117 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Fuse Holder Type Littelfuse
12M6117
Fuse Holder; Fuse Holder Type Littelfuse 12M6117
FUSE HOLDER; Fuse Holder Type:PCB Fuse Holder; Fuse Current:6.3A; Fuse Size Held:TE5, TR5; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:560 Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

FUSE HOLDER; Fuse Holder Type:PCB Fuse Holder; Fuse Current:6.3A; Fuse Size Held:TE5, TR5; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:560 Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Pcb Fuse Holder, 1P, 6.3A, Solder Rohs Compliant Littelfuse - 82AH0138 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Fuse Holder, 1P, 6.3A, Solder Rohs Compliant Littelfuse
82AH0138
Pcb Fuse Holder, 1P, 6.3A, Solder Rohs Compliant Littelfuse 82AH0138
PCB FUSE HOLDER, 1P, 6.3A, SOLDER ROHS COMPLIANT: YES

PCB FUSE HOLDER, 1P, 6.3A, SOLDER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 56000001319 8951704P 8951704 809594-56000001319 WK0001-ND 12M6117 82AH0138
Product Name 560 Series Subminiature Fuse Holder for TE5® and TR5® fuses. Fuse Holders Fuse Holders Fuseholders - 56000001319 Fuseholders Fuse Holder; Fuse Holder Type Littelfuse Pcb Fuse Holder, 1P, 6.3A, Solder Rohs Compliant Littelfuse
Normal Operating Current 6.3 amps 6.3 amps 6.3 amps 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2773920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Fuse Carrier for ¼
Specs
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Fuse Drawer, 2Pole, 5X20Mm, Fingergrip; Fuse Holder Type Schurter - 50F2848 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
2 suppliers