Littelfuse, Inc. ACS HOLDER 556 125V 55600000001

Description
Thru-hole circuit board mount blocks designed for Littelfuse MICROTM/ TR3 type and other fuse series with .025” diameter leads rated to 5 amps. Rated at 5A / 1.6W to 125 volts. Mounting Method - PC Board Thru-Hole @ 5.08 hole spacing Mount Color & Direction: Black Vertical Molded Part Specs: Black ThermoplasticUL 94V0 Metal Parts and Terminals: Copper Alloy with Tin Plating Unit Weight: 0.42g
Request a Quote Datasheet
Description
Thru-hole circuit board mount blocks designed for Littelfuse MICROTM/ TR3 type and other fuse series with .025” diameter leads rated to 5 amps. Rated at 5A / 1.6W to 125 volts. Mounting Method - PC Board Thru-Hole @ 5.08 hole spacing Mount Color & Direction: Black Vertical Molded Part Specs: Black ThermoplasticUL 94V0 Metal Parts and Terminals: Copper Alloy with Tin Plating Unit Weight: 0.42g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACS HOLDER 556 125V - 55600000001 - Littelfuse, Inc.
Rosemont, IL, United States
ACS HOLDER 556 125V
55600000001
ACS HOLDER 556 125V 55600000001
Thru-hole circuit board mount blocks designed for Littelfuse MICROTM/ TR3 type and other fuse series with .025” diameter leads rated to 5 amps. Rated at 5A / 1.6W to 125 volts. Mounting Method - PC Board Thru-Hole @ 5.08 hole spacing Mount Color & Direction: Black Vertical Molded Part Specs: Black ThermoplasticUL 94V0 Metal Parts and Terminals: Copper Alloy with Tin Plating Unit Weight: 0.42g

Thru-hole circuit board mount blocks designed for Littelfuse MICROTM/ TR3 type and other fuse series with .025” diameter leads rated to 5 amps. Rated at 5A / 1.6W to 125 volts. Mounting Method - PC Board Thru-Hole @ 5.08 hole spacing Mount Color & Direction: Black Vertical Molded Part Specs: Black ThermoplasticUL 94V0 Metal Parts and Terminals: Copper Alloy with Tin Plating Unit Weight: 0.42g

Supplier's Site Datasheet
Fuseholders - F11981-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F11981-ND
Fuseholders F11981-ND
Fuse Holder 5A 125V 1 Circuit Radial Through Hole

Fuse Holder 5A 125V 1 Circuit Radial Through Hole

Buy Now Datasheet
Fuse Holder - 41644270 - Radwell International
Willingboro, NJ, United States
Fuse Holder
41644270
Fuse Holder 41644270
FUSE HOLDER, 5 A, 125V, 1 CIRCUIT, RADIAL THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER, 5 A, 125V, 1 CIRCUIT, RADIAL THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Radwell International
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 55600000001 F11981-ND 41644270
Product Name ACS HOLDER 556 125V Fuseholders Fuse Holder
Normal Operating Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2773917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses Auto fuse clips - VF-114A -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details