TE Connectivity Toggle Switches 1520228-2

Description
Body Features Bushing Style : Threaded Bushing Thread Size : 15/32-32 Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Operating Function : On Off Dimensions Bushing Length : 11.91 MM  [.469 INCH ] Toggle Length : 16.66 MM  [.656 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel Product Type Features Switch Connection Type : Screw Terminal Switch Type : Power Toggle Toggle Style : Baton
Request a Quote Datasheet
Description
Body Features Bushing Style : Threaded Bushing Thread Size : 15/32-32 Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Operating Function : On Off Dimensions Bushing Length : 11.91 MM  [.469 INCH ] Toggle Length : 16.66 MM  [.656 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel Product Type Features Switch Connection Type : Screw Terminal Switch Type : Power Toggle Toggle Style : Baton
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 1520228-2 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
1520228-2
Toggle Switches 1520228-2
Body Features Bushing Style : Threaded Bushing Thread Size : 15/32-32 Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Operating Function : On Off Dimensions Bushing Length : 11.91 MM  [.469 INCH ] Toggle Length : 16.66 MM  [.656 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel Product Type Features Switch Connection Type : Screw Terminal Switch Type : Power Toggle Toggle Style : Baton

Body Features


  • Bushing Style : Threaded
  • Bushing Thread Size : 15/32-32
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Single Throw
  • Operating Function : On Off

Dimensions


  • Bushing Length : 11.91 MM  [.469 INCH ]
  • Toggle Length : 16.66 MM  [.656 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Product Mount Type : Panel

Product Type Features


  • Switch Connection Type : Screw Terminal
  • Switch Type : Power Toggle
  • Toggle Style : Baton
Buy Now
Toggle Switches - 450-1520228-2-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
450-1520228-2-ND
Toggle Switches 450-1520228-2-ND
7359K3

7359K3

Buy Now Datasheet
Rocker & Toggle Switches - 1520228-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
1520228-2
Rocker & Toggle Switches 1520228-2
Toggle Switches

Toggle Switches

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1520228-2 450-1520228-2-ND 1520228-2
Product Name Toggle Switches Toggle Switches Rocker & Toggle Switches
Switch Type Toggle Toggle Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On Off
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-07-1-2-13910-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switches - 1-1825139-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
4 suppliers
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Toggle Switches - 2585-07-1-2-73903-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details