TE Connectivity Toggle Switches 2-1520228-5

Description
Body Features Bushing Style : Threaded Bushing Thread Size : 15/32-32 Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Operating Function : On Off Dimensions Bushing Length : 11.91 MM  [.469 INCH ] Toggle Length : 16.66 MM  [.656 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel Product Type Features Switch Connection Type : Screw Terminal Switch Type : Power Toggle Toggle Style : Baton
Request a Quote Datasheet
Description
Body Features Bushing Style : Threaded Bushing Thread Size : 15/32-32 Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Operating Function : On Off Dimensions Bushing Length : 11.91 MM  [.469 INCH ] Toggle Length : 16.66 MM  [.656 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel Product Type Features Switch Connection Type : Screw Terminal Switch Type : Power Toggle Toggle Style : Baton
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 2-1520228-5 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
2-1520228-5
Toggle Switches 2-1520228-5
Body Features Bushing Style : Threaded Bushing Thread Size : 15/32-32 Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Operating Function : On Off Dimensions Bushing Length : 11.91 MM  [.469 INCH ] Toggle Length : 16.66 MM  [.656 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel Product Type Features Switch Connection Type : Screw Terminal Switch Type : Power Toggle Toggle Style : Baton

Body Features


  • Bushing Style : Threaded
  • Bushing Thread Size : 15/32-32
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Operating Function : On Off

Dimensions


  • Bushing Length : 11.91 MM  [.469 INCH ]
  • Toggle Length : 16.66 MM  [.656 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Product Mount Type : Panel

Product Type Features


  • Switch Connection Type : Screw Terminal
  • Switch Type : Power Toggle
  • Toggle Style : Baton
Buy Now
Toggle Switches - 2-1520228-5-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
2-1520228-5-ND
Toggle Switches 2-1520228-5-ND
Toggle Switch SPST Panel Mount

Toggle Switch SPST Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
2-1520228-5
Toggle Switches 2-1520228-5
Toggle Switches T-PAK for 0-1520228-5

Toggle Switches T-PAK for 0-1520228-5

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
2-1520228-5
Switches - Toggle Switches 2-1520228-5
7361K5=T-PAK FOR 0-1520228-5

7361K5=T-PAK FOR 0-1520228-5

Supplier's Site
Toggle Switch - 72713414 - Radwell International
Willingboro, NJ, United States
Toggle Switch
72713414
Toggle Switch 72713414
TOGGLE SWITCH, 10AMP, SINGLE POLE, SINGLE THROW, BATON TOGGLE STYLE, ON/OFF, BUSHING THREAD 15/32-32. FREE 2 YEAR RADWELL WARRANTY

TOGGLE SWITCH, 10AMP, SINGLE POLE, SINGLE THROW, BATON TOGGLE STYLE, ON/OFF, BUSHING THREAD 15/32-32. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Radwell International
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 2-1520228-5 2-1520228-5-ND 2-1520228-5 2-1520228-5 72713414
Product Name Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switch
Switch Type Toggle Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Momentary Contact Switch Function On Off On-Off
Terminal Type Screw Terminals; Screw Terminal Screw Terminals Screw Terminals; Screw Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-07-1-2-13910-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switches - 2585-08-4-1-26A-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switches - 1-1825139-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
5 suppliers
Toggle Switches - 2-1825139-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off (On)
View Details
4 suppliers