Littelfuse, Inc. Medium Voltage Fuses 55030R3C5.5S

Description
“R” rated fuses provide required short-circuit protection for medium voltage motors, motor controllers and associated circuitry. These components have limited ability to absorb the energy of large short circuit currents. Medium voltage motor controllers contain overload relays which provide both overload protection and locked rotor protection to the motor. The controllers are also intended to interrupt low value short circuits within the capability of the motor controller. This protects the medium voltage fuse from sustained overcurrents which are less than their minimum interrupting rating.NEMA Standards for “R” rated medium voltage power fuses require that they operate within 15-35 seconds when subjected to an rms current 100 times the “R” rating. For example, a fuse with a 2R rating will open within 15 to 35 seconds on an applied current of 2 x 100 = 200 amperes.Live Parts:Live parts are available for mounting “E”, “R”, and “PT” single, double, and triple barrel fuses. Mounting clips are available for ferrule type and clip lock style fuses. All clips are sold in pairs.Contact factory for additional live parts.
Description
“R” rated fuses provide required short-circuit protection for medium voltage motors, motor controllers and associated circuitry. These components have limited ability to absorb the energy of large short circuit currents. Medium voltage motor controllers contain overload relays which provide both overload protection and locked rotor protection to the motor. The controllers are also intended to interrupt low value short circuits within the capability of the motor controller. This protects the medium voltage fuse from sustained overcurrents which are less than their minimum interrupting rating.NEMA Standards for “R” rated medium voltage power fuses require that they operate within 15-35 seconds when subjected to an rms current 100 times the “R” rating. For example, a fuse with a 2R rating will open within 15 to 35 seconds on an applied current of 2 x 100 = 200 amperes.Live Parts:Live parts are available for mounting “E”, “R”, and “PT” single, double, and triple barrel fuses. Mounting clips are available for ferrule type and clip lock style fuses. All clips are sold in pairs.Contact factory for additional live parts.

Suppliers

Company
Product
Description
Supplier Links
Medium Voltage Fuses - 55030R3C5.5S - Littelfuse, Inc.
Rosemont, IL, United States
Medium Voltage Fuses
55030R3C5.5S
Medium Voltage Fuses 55030R3C5.5S
“R” rated fuses provide required short-circuit protection for medium voltage motors, motor controllers and associated circuitry. These components have limited ability to absorb the energy of large short circuit currents. Medium voltage motor controllers contain overload relays which provide both overload protection and locked rotor protection to the motor. The controllers are also intended to interrupt low value short circuits within the capability of the motor controller. This protects the medium voltage fuse from sustained overcurrents which are less than their minimum interrupting rating.NEMA Standards for “R” rated medium voltage power fuses require that they operate within 15-35 seconds when subjected to an rms current 100 times the “R” rating. For example, a fuse with a 2R rating will open within 15 to 35 seconds on an applied current of 2 x 100 = 200 amperes.Live Parts:Live parts are available for mounting “E”, “R”, and “PT” single, double, and triple barrel fuses. Mounting clips are available for ferrule type and clip lock style fuses. All clips are sold in pairs.Contact factory for additional live parts.

“R” rated fuses provide required short-circuit protection for medium voltage motors, motor controllers and associated circuitry. These components have limited ability to absorb the energy of large short circuit currents. Medium voltage motor controllers contain overload relays which provide both overload protection and locked rotor protection to the motor. The controllers are also intended to interrupt low value short circuits within the capability of the motor controller. This protects the medium voltage fuse from sustained overcurrents which are less than their minimum interrupting rating.NEMA Standards for “R” rated medium voltage power fuses require that they operate within 15-35 seconds when subjected to an rms current 100 times the “R” rating. For example, a fuse with a 2R rating will open within 15 to 35 seconds on an applied current of 2 x 100 = 200 amperes.Live Parts:Live parts are available for mounting “E”, “R”, and “PT” single, double, and triple barrel fuses. Mounting clips are available for ferrule type and clip lock style fuses. All clips are sold in pairs.Contact factory for additional live parts.

Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
55030R3C5.5S
Circuit Protection - Electrical, Specialty Fuses 55030R3C5.5S
FUS 5.5KV MV R-RATED 30R SEALED

FUS 5.5KV MV R-RATED 30R SEALED

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 55030R3C5.5S 55030R3C5.5S
Product Name Medium Voltage Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Cartridge
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuses - 002311403 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers