Littelfuse, Inc. 420VDC/500VAC 6x32mm Ceramic Body Fuse 504030

Description
A 420VDC and 500VAC rated ceramic fuse with remarkable interrupting rating in a compact 6.3 x 32mm package, which is well suited for circuit protection in high energy applications. In accordance with Underwriters Laboratories Standard UL 248-14 Available in cartridge and axial lead form and with various lead forming dimensions Lead-free and RoHS compliant Compact form factor of 6.3mm x 32mm
Datasheet
Description
A 420VDC and 500VAC rated ceramic fuse with remarkable interrupting rating in a compact 6.3 x 32mm package, which is well suited for circuit protection in high energy applications. In accordance with Underwriters Laboratories Standard UL 248-14 Available in cartridge and axial lead form and with various lead forming dimensions Lead-free and RoHS compliant Compact form factor of 6.3mm x 32mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
420VDC/500VAC 6x32mm Ceramic Body Fuse - 504030 - Littelfuse, Inc.
Rosemont, IL, United States
420VDC/500VAC 6x32mm Ceramic Body Fuse
504030
420VDC/500VAC 6x32mm Ceramic Body Fuse 504030
A 420VDC and 500VAC rated ceramic fuse with remarkable interrupting rating in a compact 6.3 x 32mm package, which is well suited for circuit protection in high energy applications. In accordance with Underwriters Laboratories Standard UL 248-14 Available in cartridge and axial lead form and with various lead forming dimensions Lead-free and RoHS compliant Compact form factor of 6.3mm x 32mm

A 420VDC and 500VAC rated ceramic fuse with remarkable interrupting rating in a compact 6.3 x 32mm package, which is well suited for circuit protection in high energy applications. In accordance with Underwriters Laboratories Standard UL 248-14 Available in cartridge and axial lead form and with various lead forming dimensions Lead-free and RoHS compliant Compact form factor of 6.3mm x 32mm

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 504030
Product Name 420VDC/500VAC 6x32mm Ceramic Body Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Fuses for UK Plugs - 81400790 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Fuses - 002312401 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 2 amps
View Details