Littelfuse, Inc. 420VDC/500VAC 6x32mm Ceramic Body Fuse 504020

Description
A 420VDC and 500VAC rated ceramic fuse with remarkable interrupting rating in a compact 6.3 x 32mm package, which is well suited for circuit protection in high energy applications. In accordance with Underwriters Laboratories Standard UL 248-14 Available in cartridge and axial lead form and with various lead forming dimensions Lead-free and RoHS compliant Compact form factor of 6.3mm x 32mm
Datasheet
Description
A 420VDC and 500VAC rated ceramic fuse with remarkable interrupting rating in a compact 6.3 x 32mm package, which is well suited for circuit protection in high energy applications. In accordance with Underwriters Laboratories Standard UL 248-14 Available in cartridge and axial lead form and with various lead forming dimensions Lead-free and RoHS compliant Compact form factor of 6.3mm x 32mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
420VDC/500VAC 6x32mm Ceramic Body Fuse - 504020 - Littelfuse, Inc.
Rosemont, IL, United States
420VDC/500VAC 6x32mm Ceramic Body Fuse
504020
420VDC/500VAC 6x32mm Ceramic Body Fuse 504020
A 420VDC and 500VAC rated ceramic fuse with remarkable interrupting rating in a compact 6.3 x 32mm package, which is well suited for circuit protection in high energy applications. In accordance with Underwriters Laboratories Standard UL 248-14 Available in cartridge and axial lead form and with various lead forming dimensions Lead-free and RoHS compliant Compact form factor of 6.3mm x 32mm

A 420VDC and 500VAC rated ceramic fuse with remarkable interrupting rating in a compact 6.3 x 32mm package, which is well suited for circuit protection in high energy applications. In accordance with Underwriters Laboratories Standard UL 248-14 Available in cartridge and axial lead form and with various lead forming dimensions Lead-free and RoHS compliant Compact form factor of 6.3mm x 32mm

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 504020
Product Name 420VDC/500VAC 6x32mm Ceramic Body Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers