Littelfuse, Inc. NANO2® Fast-Acting Subminiature Surface Mount Fuse 47602.5

Description
The 476 Series NANO2® subminiature fuse is a 2410 250V-rated, fast-acting fuse specifically designed for primary-side circuit protection of compact 250V applications. Surface Mount Type 250 V rated fast-acting fuse in a 2410 footprint High operating temperature at 125oC IEC Surge Immunity test compliant (3A and above ampere rating only) RoHS compliant
Datasheet
Description
The 476 Series NANO2® subminiature fuse is a 2410 250V-rated, fast-acting fuse specifically designed for primary-side circuit protection of compact 250V applications. Surface Mount Type 250 V rated fast-acting fuse in a 2410 footprint High operating temperature at 125oC IEC Surge Immunity test compliant (3A and above ampere rating only) RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NANO2® Fast-Acting Subminiature Surface Mount Fuse - 47602.5 - Littelfuse, Inc.
Rosemont, IL, United States
NANO2® Fast-Acting Subminiature Surface Mount Fuse
47602.5
NANO2® Fast-Acting Subminiature Surface Mount Fuse 47602.5
The 476 Series NANO2® subminiature fuse is a 2410 250V-rated, fast-acting fuse specifically designed for primary-side circuit protection of compact 250V applications. Surface Mount Type 250 V rated fast-acting fuse in a 2410 footprint High operating temperature at 125oC IEC Surge Immunity test compliant (3A and above ampere rating only) RoHS compliant

The 476 Series NANO2® subminiature fuse is a 2410 250V-rated, fast-acting fuse specifically designed for primary-side circuit protection of compact 250V applications. Surface Mount Type 250 V rated fast-acting fuse in a 2410 footprint High operating temperature at 125oC IEC Surge Immunity test compliant (3A and above ampere rating only) RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 47602.5
Product Name NANO2® Fast-Acting Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002625028 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 4 amps
View Details