Littelfuse, Inc. Thin Film Fast-Acting Subminiature Surface Mount Fuse 470.5

Description
The 470 Series Thin Film fuse is a 1206 125V rated, fast-acting fuse specifically designed to cater secondary circuit protection needs of compact applications. Surface Mount Type 125 V-rated fast-acting 1206 fuse 260oC max Reflow Temperature capability RoHS compliant, Halogen-free, 100% Pb-free
Datasheet
Description
The 470 Series Thin Film fuse is a 1206 125V rated, fast-acting fuse specifically designed to cater secondary circuit protection needs of compact applications. Surface Mount Type 125 V-rated fast-acting 1206 fuse 260oC max Reflow Temperature capability RoHS compliant, Halogen-free, 100% Pb-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Fast-Acting Subminiature Surface Mount Fuse - 470.5 - Littelfuse, Inc.
Rosemont, IL, United States
Thin Film Fast-Acting Subminiature Surface Mount Fuse
470.5
Thin Film Fast-Acting Subminiature Surface Mount Fuse 470.5
The 470 Series Thin Film fuse is a 1206 125V rated, fast-acting fuse specifically designed to cater secondary circuit protection needs of compact applications. Surface Mount Type 125 V-rated fast-acting 1206 fuse 260oC max Reflow Temperature capability RoHS compliant, Halogen-free, 100% Pb-free

The 470 Series Thin Film fuse is a 1206 125V rated, fast-acting fuse specifically designed to cater secondary circuit protection needs of compact applications. Surface Mount Type 125 V-rated fast-acting 1206 fuse 260oC max Reflow Temperature capability RoHS compliant, Halogen-free, 100% Pb-free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 470.5
Product Name Thin Film Fast-Acting Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Epoxy Substrate
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 004110358 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 160 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details