Littelfuse, Inc. Ceramic Base 1206-Size High I2t SMD Fuse 440001

Description
The 440 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse series designed specifically to provide over-current protection to circuits that operate under high working ambient temperatures up to 150°C and high inrush currents.The general design ensures excellent temperature stability and performance stability.This high I2t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55°C to +150°C 100% Lead-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering Ultra high I2t values
Datasheet
Description
The 440 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse series designed specifically to provide over-current protection to circuits that operate under high working ambient temperatures up to 150°C and high inrush currents.The general design ensures excellent temperature stability and performance stability.This high I2t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55°C to +150°C 100% Lead-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering Ultra high I2t values
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Base 1206-Size High I2t SMD Fuse - 440001 - Littelfuse, Inc.
Rosemont, IL, United States
Ceramic Base 1206-Size High I2t SMD Fuse
440001
Ceramic Base 1206-Size High I2t SMD Fuse 440001
The 440 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse series designed specifically to provide over-current protection to circuits that operate under high working ambient temperatures up to 150°C and high inrush currents.The general design ensures excellent temperature stability and performance stability.This high I2t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55°C to +150°C 100% Lead-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering Ultra high I2t values

The 440 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse series designed specifically to provide over-current protection to circuits that operate under high working ambient temperatures up to 150°C and high inrush currents.The general design ensures excellent temperature stability and performance stability.This high I2t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55°C to +150°C 100% Lead-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering Ultra high I2t values

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 440001
Product Name Ceramic Base 1206-Size High I2t SMD Fuse
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110438 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 125 amps
View Details
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N0.5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers