Littelfuse, Inc. 1206 High I²t Time Lag Fuse 40702.5

Description
Littelfuse 407 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse designed specifically to provide overcurrent protection to circuits that operate under high working ambient temperatures up to 150º C and high in-rush currents. The general design ensures excellent temperature stability and performance reliability. This high I2t time lag fuse is designed to have ultra-high in-rush current withstand capability to avoid nuisance fuse open. Ultra High I2T value 100% Lead-free ROHS compliant and Halogen-free Suitable for both leaded and lead-free reflow/wave soldering Operating temperature from -55º C to +150º C
Datasheet
Description
Littelfuse 407 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse designed specifically to provide overcurrent protection to circuits that operate under high working ambient temperatures up to 150º C and high in-rush currents. The general design ensures excellent temperature stability and performance reliability. This high I2t time lag fuse is designed to have ultra-high in-rush current withstand capability to avoid nuisance fuse open. Ultra High I2T value 100% Lead-free ROHS compliant and Halogen-free Suitable for both leaded and lead-free reflow/wave soldering Operating temperature from -55º C to +150º C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206 High I²t Time Lag Fuse - 40702.5 - Littelfuse, Inc.
Rosemont, IL, United States
1206 High I²t Time Lag Fuse
40702.5
1206 High I²t Time Lag Fuse 40702.5
Littelfuse 407 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse designed specifically to provide overcurrent protection to circuits that operate under high working ambient temperatures up to 150º C and high in-rush currents. The general design ensures excellent temperature stability and performance reliability. This high I2t time lag fuse is designed to have ultra-high in-rush current withstand capability to avoid nuisance fuse open. Ultra High I2T value 100% Lead-free ROHS compliant and Halogen-free Suitable for both leaded and lead-free reflow/wave soldering Operating temperature from -55º C to +150º C

Littelfuse 407 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse designed specifically to provide overcurrent protection to circuits that operate under high working ambient temperatures up to 150º C and high in-rush currents. The general design ensures excellent temperature stability and performance reliability. This high I2t time lag fuse is designed to have ultra-high in-rush current withstand capability to avoid nuisance fuse open. Ultra High I2T value 100% Lead-free ROHS compliant and Halogen-free Suitable for both leaded and lead-free reflow/wave soldering Operating temperature from -55º C to +150º C

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 40702.5
Product Name 1206 High I²t Time Lag Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002313610 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 63 amps
View Details