Littelfuse, Inc. 1206 High I²t Time Lag Fuse 407004.

Description
Littelfuse 407 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse designed specifically to provide overcurrent protection to circuits that operate under high working ambient temperatures up to 150º C and high in-rush currents. The general design ensures excellent temperature stability and performance reliability. This high I2t time lag fuse is designed to have ultra-high in-rush current withstand capability to avoid nuisance fuse open. Ultra High I2T value 100% Lead-free ROHS compliant and Halogen-free Suitable for both leaded and lead-free reflow/wave soldering Operating temperature from -55º C to +150º C
Datasheet
Description
Littelfuse 407 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse designed specifically to provide overcurrent protection to circuits that operate under high working ambient temperatures up to 150º C and high in-rush currents. The general design ensures excellent temperature stability and performance reliability. This high I2t time lag fuse is designed to have ultra-high in-rush current withstand capability to avoid nuisance fuse open. Ultra High I2T value 100% Lead-free ROHS compliant and Halogen-free Suitable for both leaded and lead-free reflow/wave soldering Operating temperature from -55º C to +150º C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206 High I²t Time Lag Fuse - 407004. - Littelfuse, Inc.
Rosemont, IL, United States
1206 High I²t Time Lag Fuse
407004.
1206 High I²t Time Lag Fuse 407004.
Littelfuse 407 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse designed specifically to provide overcurrent protection to circuits that operate under high working ambient temperatures up to 150º C and high in-rush currents. The general design ensures excellent temperature stability and performance reliability. This high I2t time lag fuse is designed to have ultra-high in-rush current withstand capability to avoid nuisance fuse open. Ultra High I2T value 100% Lead-free ROHS compliant and Halogen-free Suitable for both leaded and lead-free reflow/wave soldering Operating temperature from -55º C to +150º C

Littelfuse 407 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse designed specifically to provide overcurrent protection to circuits that operate under high working ambient temperatures up to 150º C and high in-rush currents. The general design ensures excellent temperature stability and performance reliability. This high I2t time lag fuse is designed to have ultra-high in-rush current withstand capability to avoid nuisance fuse open. Ultra High I2T value 100% Lead-free ROHS compliant and Halogen-free Suitable for both leaded and lead-free reflow/wave soldering Operating temperature from -55º C to +150º C

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 407004.
Product Name 1206 High I²t Time Lag Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers