Littelfuse, Inc. TR5® Subminiature Fuses 38216300510

Description
The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Datasheet
Description
The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 38216300510 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
38216300510
TR5® Subminiature Fuses 38216300510
The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 38216300510
Product Name TR5® Subminiature Fuses
Fuse Type Miniature; Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details