Littelfuse, Inc. TR5® Subminiature Fuses 38212500000

Description
The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet
Description
The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 38212500000 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
38212500000
TR5® Subminiature Fuses 38212500000
The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

Datasheet
Fuses - F5494TB-ND - DigiKey
Thief River Falls, MN, United States
2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuses - F5494CT-ND - DigiKey
Thief River Falls, MN, United States
2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuses - 38212500000 - 906686-38212500000 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 38212500000
906686-38212500000
Fuses - 38212500000 906686-38212500000
Manufacturer: Littelfuse Inc. Win Source Part Number: 906686-38212500000 Series: TR5® 382 Operating Temperature Range: -40°C ~ 85°C Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical Package: Radial, Can, Vertical Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8536.10.0040 Other Part Number: 38212500000-ND, F5494TB, 1294-38212500000, 3821250000-ND, -38212500000, F5494CT, 3821250000

Manufacturer: Littelfuse Inc.
Win Source Part Number: 906686-38212500000
Series: TR5® 382
Operating Temperature Range: -40°C ~ 85°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Package: Radial, Can, Vertical
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8536.10.0040
Other Part Number: 38212500000-ND, F5494TB, 1294-38212500000, 3821250000-ND, -38212500000, F5494CT, 3821250000

Buy Now Datasheet
Singapore, Singapore
Through-Hole 2.5A Circuit Protection Fuse
139-38212500000
Through-Hole 2.5A Circuit Protection Fuse 139-38212500000
2.5A Time Delay Fuse, 250VAC, Radial, Through Hole Product overview: 38212500000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38212500000 can be used for catalog matching and distributor lookup.

2.5A Time Delay Fuse, 250VAC, Radial, Through Hole Product overview: 38212500000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38212500000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 38212500000
FUSE BOARD MNT 2.5A 250VAC RAD

FUSE BOARD MNT 2.5A 250VAC RAD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 38212500000 F5494TB-ND 906686-38212500000 139-38212500000 38212500000
Product Name TR5® Subminiature Fuses Fuses Fuses - 38212500000 Through-Hole 2.5A Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; VDE VDE; SEMKO RoHS
Features Time Lag
Rated Voltage 250 volts 250 volts 250 volts
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data