Littelfuse, Inc. TR5® Subminiature Fuses 38211600410

Description
The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet
Description
The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 38211600410 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
38211600410
TR5® Subminiature Fuses 38211600410
The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

Datasheet
Singapore, Singapore
1.6A 250V Circuit Protection Fuse
139-38211600410
1.6A 250V Circuit Protection Fuse 139-38211600410
Fuse Subminiature Slow Blow Acting 1.6A 250V Radial 8.5 X 8mm Thermoplastic Bulk CCC/KC/PSE/SEMKO/UL/ VDE/cULus Product overview: 38211600410 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38211600410 can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 1.6A 250V Radial 8.5 X 8mm Thermoplastic Bulk CCC/KC/PSE/SEMKO/UL/VDE/cULus Product overview: 38211600410 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-38211600410 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4525-ND - DigiKey
Thief River Falls, MN, United States
1.6A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

1.6A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuse, Radial, 1.6A, 250Vac, Time Delay; Fuse Current Littelfuse - 17AC5679 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Radial, 1.6A, 250Vac, Time Delay; Fuse Current Littelfuse
17AC5679
Fuse, Radial, 1.6A, 250Vac, Time Delay; Fuse Current Littelfuse 17AC5679
FUSE, RADIAL, 1.6A, 250VAC, TIME DELAY; Fuse Current:1.6A; Voltage Rating VAC:250V; Product Range:TR5 382 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current RoHS Compliant: Yes

FUSE, RADIAL, 1.6A, 250VAC, TIME DELAY; Fuse Current:1.6A; Voltage Rating VAC:250V; Product Range:TR5 382 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 38211600410
FUSE BOARD MNT 1.6A 250VAC RAD

FUSE BOARD MNT 1.6A 250VAC RAD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 38211600410 139-38211600410 F4525-ND 17AC5679 38211600410
Product Name TR5® Subminiature Fuses 1.6A 250V Circuit Protection Fuse Fuses Fuse, Radial, 1.6A, 250Vac, Time Delay; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; VDE RoHS VDE; SEMKO RoHS
Features Time Lag Time Lag
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data