Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
LITTELFUSE, INC.
3821160041 -- NON RESETTABLE FUSES
Littelfuse, Inc.
Non Resettable Fuses
3821160041
Description
Fuse PCB radial TR5 1.6A T
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Fuse PCB radial TR5 1.6A T
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
3772146
Non Resettable Fuses
3772146
Fuse PCB radial TR5 1.6A T
Fuse PCB radial TR5 1.6A T
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
3772146P
Non Resettable Fuses
3772146P
Fuse PCB radial TR5 1.6A T
Fuse PCB radial TR5 1.6A T
Supplier's Site
Technical Specifications
RS Components, Ltd.
RS Components, Ltd.
Product Category
Fuses
Fuses
Product Number
3772146
3772146P
Product Name
Non Resettable Fuses
Non Resettable Fuses
Fuse Material
Nylon
Nylon
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Fuses
0034.3781
Specs
Fuse Type
Miniature
Approvals / Standards
UL
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Skyworks Solutions, Inc.
Fast Acting Over-molded Fuse
SKY87604-13
Specs
Features
Fast Acting
Rated Voltage
63 volts
Rated Current
0.3750 amps
View Details
4
suppliers
WAGO
Fuse
282-457
Specs
Rated Voltage
250 volts
Rated Current
10 amps
View Details
3
suppliers
VICFUSE
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(D08)
Specs
Approvals / Standards
RoHS; UL
Rated Current
1600 amps
View Details