The 382 Series are TR5, time- Lag type, 250V rated fuses, with enchanced breaking capacity designed in accordance to IEC 60127 - 3. Lead-free 100 A breaking capacity Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE BOARD MNT 1A 250VAC RADIAL
FUSE, PCB, 1A, 250V, TIME DELAY; VOLTAGE RATING VAC:250V; FUSE CURRENT:1A; BREAKING CAPACITY:100A @ 250VAC; BLOW CHARACTERISTIC:TIME DELAY; FUSE SIZE. FREE 2 YEAR RADWELL WARRANTY
FUSE, PCB, 1A, 250V, TIME DELAY; Fuse Current:1A; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Length:8mmRoHS Compliant: Yes
RADIAL LEADED FUSE, 1A, 250V, TIME LAG; Fuse Current:1A; Voltage Rating VAC:250V; Product Range:TR5 382 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; RoHS Compliant: Yes
FUSE BOARD MNT 1A 250VAC RADIAL
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 38211000410 | WK6207BK-ND | 8951672P | 8951672 | 38211000410 | 21601834 | 67K2085 | 99Y6506 | 461-38211000410 |
| Product Name | TR5® Subminiature Fuses | Fuses | Non Resettable Fuses | Non Resettable Fuses | Circuit Protection - Fuses | Fuse | Fuse, Pcb, 1A, 250V, Time Delay; Fuse Current Littelfuse | Radial Leaded Fuse, 1A, 250V, Time Lag; Fuse Current Littelfuse | FUSE BOARD MNT 1A 250VAC RADIAL |
| Fuse Type | Miniature; Subminiature | ||||||||
| Approvals / Standards | RoHS; VDE | VDE; SEMKO | RoHS | RoHS | RoHS | RoHS; VDE; SEMKO | |||
| Features | Time Lag | Resettable | Resettable | Time Lag | Time Lag | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | |||
| Mounting | Through Hole | Solderable (with leads) | Solderable (with leads) | Through Hole |