Littelfuse, Inc. TR5® Subminiature Fuses 37412000410

Description
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A
Request a Quote Datasheet
Description
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37412000410 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37412000410
TR5® Subminiature Fuses 37412000410
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A

The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A

Datasheet
Fuses - WK4057BK-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Singapore, Singapore
Through-Hole 2A 50A Circuit Protection Fuse
139-37412000410
Through-Hole 2A 50A Circuit Protection Fuse 139-37412000410
Time Delay Fuse, 2A, 250VAC, 50A IR, Through Hole, TR5 Product overview: 37412000410 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 2A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37412000410 can be used for catalog matching and distributor lookup.

Time Delay Fuse, 2A, 250VAC, 50A IR, Through Hole, TR5 Product overview: 37412000410 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 2A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37412000410 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Pcb, 2A, 250V, Time Delay; Fuse Current Littelfuse - 67K2061 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 2A, 250V, Time Delay; Fuse Current Littelfuse
67K2061
Fuse, Pcb, 2A, 250V, Time Delay; Fuse Current Littelfuse 67K2061
FUSE, PCB, 2A, 250V, TIME DELAY; Fuse Current:2A; Voltage Rating VAC:250V; Product Range:TR5 374 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 2A, 250V, TIME DELAY; Fuse Current:2A; Voltage Rating VAC:250V; Product Range:TR5 374 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 37412000410
FUSE BOARD MNT 2A 250VAC RADIAL

FUSE BOARD MNT 2A 250VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 37412000410 WK4057BK-ND 139-37412000410 67K2061 37412000410
Product Name TR5® Subminiature Fuses Fuses Through-Hole 2A 50A Circuit Protection Fuse Fuse, Pcb, 2A, 250V, Time Delay; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL; CSA UL; CSA RoHS RoHS
Features Time Lag Time Lag
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Mounting Through Hole Solderable (with leads)
Unlock Full Specs
to access all available technical data