The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A
Manufacturer: Littelfuse Inc.
Win Source Part Number: 855822-37411000000
Series: TR5® 374
Features: 1 A 250 V AC DC Fuse
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8536.10.0040
Other Part Number: -37411000000, 37411000000-ND, F5488CT, 3741100000-ND, 3741100000, F5488TB
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Time Delay Fuse 1A 250V Radial 8.5mm UL/CSA Product overview: 37411000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37411000000 can be used for catalog matching and distributor lookup.
FUSE, 250V, UL TR5 LAG, AMMO, 1A
FUSE BOARD MNT 1A 250VAC RADIAL
FUSE, PCB, 1A, 250V, TIME DELAY; Fuse Current:1A; Voltage Rating VAC:250V; Product Range:TR5 374 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37411000000 | 855822-37411000000 | F5488TB-ND | 139-37411000000 | 461-37411000000 | 37411000000 | 67K2051 |
| Product Name | TR5® Subminiature Fuses | Fuses - 37411000000 | Fuses | 1A 250V Circuit Protection Fuse | FUSE, 250V, UL TR5 LAG, AMMO, 1A | Circuit Protection - Fuses | Fuse, Pcb, 1A, 250V, Time Delay; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | ||||||
| Approvals / Standards | RoHS; UL; CSA | UL; CSA | RoHS | RoHS; UL; CSA | RoHS | ||
| Features | Time Lag | Time Lag | |||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Mounting | Through Hole | Through Hole | Solderable (with leads) |