Littelfuse, Inc. TR5® Subminiature Fuses 37403150000

Description
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A
Request a Quote Datasheet
Description
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37403150000 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37403150000
TR5® Subminiature Fuses 37403150000
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A

The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A

Datasheet
Circuit Protection - Fuses - 1380790-37403150000 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1380790-37403150000
Circuit Protection - Fuses 1380790-37403150000
Win Source Part Number: 1380790-37403150000 Category: Circuit Protection>Fuses Series: TR5® 374 Package: Cut Tape (CT)Tape & Box (TB) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.26 Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) DC Cold Resistance: 0.545 Ohms Standard Package: 1,000 pcs Mounting Type: Through Hole Package / Case: Radial, Can, Vertical Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. Current Rating (Amps): 315 mA REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Approval Agency: CSA, cULus California Prop 65: Warning Information Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1380790-37403150000
Category: Circuit Protection>Fuses
Series: TR5® 374
Package: Cut Tape (CT)Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.26
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
DC Cold Resistance: 0.545 Ohms
Standard Package: 1,000 pcs
Mounting Type: Through Hole
Package / Case: Radial, Can, Vertical
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
Current Rating (Amps): 315 mA
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Approval Agency: CSA, cULus
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Fuses - 18-37403150000CT-ND - DigiKey
Thief River Falls, MN, United States
315mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

315mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuses - 18-37403150000TB-ND - DigiKey
Thief River Falls, MN, United States
315mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

315mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Singapore, Singapore
0.315A 250V Circuit Protection Fuse
139-37403150000
0.315A 250V Circuit Protection Fuse 139-37403150000
Fuse Subminiature Slow Blow Acting 0.315A 250V Radial 8.5 X 8mm Thermoplastic Ammo CSA/UL Product overview: 37403150000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.315A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.315A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37403150000 can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 0.315A 250V Radial 8.5 X 8mm Thermoplastic Ammo CSA/UL Product overview: 37403150000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.315A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.315A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37403150000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 37403150000
FUSE BRD MNT 315MA 250VAC RADIAL

FUSE BRD MNT 315MA 250VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 37403150000 1380790-37403150000 18-37403150000CT-ND 139-37403150000 37403150000
Product Name TR5® Subminiature Fuses Circuit Protection - Fuses Fuses 0.315A 250V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL; CSA UL; CSA RoHS
Features Time Lag
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data