Littelfuse, Inc. TR5® Subminiature Fuses 37400800410

Description
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A
Request a Quote Datasheet
Description
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37400800410 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37400800410
TR5® Subminiature Fuses 37400800410
The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A

The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A

Datasheet
Fuses - WK4026BK-ND - DigiKey
Thief River Falls, MN, United States
80mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

80mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Singapore, Singapore
0.08A 250V Circuit Protection Fuse
139-37400800410
0.08A 250V Circuit Protection Fuse 139-37400800410
Fuse Subminiature Slow Blow Acting 0.08A 250V Radial 8.5 X 8mm Thermoplastic Bulk CSA/UL Product overview: 37400800410 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.08A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37400800410 can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 0.08A 250V Radial 8.5 X 8mm Thermoplastic Bulk CSA/UL Product overview: 37400800410 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.08A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37400800410 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Pcb, 80Ma, 250V, Time Delay; Fuse Current Littelfuse - 67K2019 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 80Ma, 250V, Time Delay; Fuse Current Littelfuse
67K2019
Fuse, Pcb, 80Ma, 250V, Time Delay; Fuse Current Littelfuse 67K2019
FUSE, PCB, 80mA, 250V, TIME DELAY; Fuse Current:80mA; Voltage Rating VAC:250V; Product Range:TR5 374 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 80mA, 250V, TIME DELAY; Fuse Current:80mA; Voltage Rating VAC:250V; Product Range:TR5 374 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 37400800410 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
37400800410
Circuit Protection - Fuses 37400800410
FUSE BOARD MNT 80MA 250VAC RAD

FUSE BOARD MNT 80MA 250VAC RAD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 37400800410 WK4026BK-ND 139-37400800410 67K2019 37400800410
Product Name TR5® Subminiature Fuses Fuses 0.08A 250V Circuit Protection Fuse Fuse, Pcb, 80Ma, 250V, Time Delay; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL; CSA UL; CSA RoHS
Features Time Lag Time Lag
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data