The TR5® 374 Series fuses are Time–Lag 250V rated and designed in accordance to UL 248 –14. Halogen free, Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug–in versions Internationally approved Low internal resistance Shock safe casing Vibration resistant Available with current ratings from 50 mA to 10 A
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 37400500810 |
| Product Name | TR5® Subminiature Fuses |
| Fuse Type | Miniature; Subminiature |