The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import
Fuse Subminiature Fast Acting 6.3A 250V Radial 8.5 X 8mm Thermoplastic Bulk CSA/UL Product overview: 37316300410 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37316300410 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 6.3 A
Approval Agency: CSA, cULus
Product Status: Active
6.3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE, PCB, 6.3A, 250V, FAST ACTING; VOLTAGE RATING VAC:250V; FUSE CURRENT:6.3A; BREAKING CAPACITY:50A @ 250VAC; BLOW CHARACTERISTIC:FAST ACTING; FUSE. FREE 2 YEAR RADWELL WARRANTY
FUSE, PCB, 6.3A, 250V, FAST ACTING; Fuse Current:6.3A; Voltage Rating VAC:250V; Product Range:TR5 373 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, RADIAL, FAST ACTING, 6.3A; Fuse Current:6.3A; Voltage Rating VAC:250V; Product Range:TR5 373 Series; Voltage Rating V DC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
FUSE BOARD MNT 6.3A 250VAC RAD
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37316300410 | 139-37316300410 | WK3066BK-ND | 21594746 | 67K2004 | 37316300410 | |
| Product Name | TR5® Subminiature Fuses | 6.3A 250V Circuit Protection Fuse | Circuit Protection Fuses | Fuses | Fuse | Fuse, Pcb, 6.3A, 250V, Fast Acting; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||||
| Approvals / Standards | RoHS; UL; CSA | UL; CSA | RoHS | ||||
| Features | Fast Acting | Fast Acting | |||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |