Littelfuse, Inc. TR5® Subminiature Fuses 37312500000

Description
The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet
Description
The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37312500000 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37312500000
TR5® Subminiature Fuses 37312500000
The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import

The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import

Datasheet
Fuses - 37312500000-ND - DigiKey
Thief River Falls, MN, United States
2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection - Fuses - 37312500000 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
37312500000
Circuit Protection - Fuses 37312500000
FUSE BOARD MNT 2.5A 250VAC RAD

FUSE BOARD MNT 2.5A 250VAC RAD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 37312500000 37312500000-ND 37312500000
Product Name TR5® Subminiature Fuses Fuses Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL; CSA UL; CSA
Features Fast Acting
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Fuses - 2D -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Features Fast Acting
View Details
Fuse - 10558703 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Fuse Material Glass
Rated Voltage 250 volts
View Details
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details