Littelfuse, Inc. TR5® Subminiature Fuses 37301000430

Description
The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet
Description
The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37301000430 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37301000430
TR5® Subminiature Fuses 37301000430
The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import

The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import

Datasheet
Fuses - F4486-ND - DigiKey
Thief River Falls, MN, United States
100mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

100mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection - Fuses - 37301000430 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
37301000430
Circuit Protection - Fuses 37301000430
FUSE BRD MNT 100MA 250VAC RADIAL

FUSE BRD MNT 100MA 250VAC RADIAL

Supplier's Site
Fuse, Pcb, 100Ma, 250V, Fast Acting; Fuse Current Littelfuse - 67K1951 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 100Ma, 250V, Fast Acting; Fuse Current Littelfuse
67K1951
Fuse, Pcb, 100Ma, 250V, Fast Acting; Fuse Current Littelfuse 67K1951
FUSE, PCB, 100mA, 250V, FAST ACTING; Fuse Current:100mA; Voltage Rating VAC:250V; Product Range:TR5 373 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 100mA, 250V, FAST ACTING; Fuse Current:100mA; Voltage Rating VAC:250V; Product Range:TR5 373 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 37301000430 F4486-ND 37301000430 67K1951
Product Name TR5® Subminiature Fuses Fuses Circuit Protection - Fuses Fuse, Pcb, 100Ma, 250V, Fast Acting; Fuse Current Littelfuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL; CSA UL; CSA RoHS
Features Fast Acting Fast Acting
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002635107 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 10 amps
View Details
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers