Littelfuse, Inc. TR5® Subminiature Fuses 37216300001

Description
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Request a Quote Datasheet
Description
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37216300001 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37216300001
TR5® Subminiature Fuses 37216300001
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free

Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free

Datasheet
Fuses - WK6336TB-ND - DigiKey
Thief River Falls, MN, United States
6.3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

6.3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuses - WK6336CT-ND - DigiKey
Thief River Falls, MN, United States
6.3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

6.3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuses - 1294-37216300001TB-CHP - DigiKey
Thief River Falls, MN, United States
6.3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

6.3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Singapore, Singapore
6.3A 250V Circuit Protection Fuse
139-37216300001
6.3A 250V Circuit Protection Fuse 139-37216300001
Fuse Subminiature Slow Blow Acting 6.3A 250V Radial 8.5 X 8mm Polyamide 66 Ammo CCC/CQC/KC/SEMKO/UL/ VDE/cULus Product overview: 37216300001 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37216300001 can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 6.3A 250V Radial 8.5 X 8mm Polyamide 66 Ammo CCC/CQC/KC/SEMKO/UL/VDE/cULus Product overview: 37216300001 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37216300001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 37216300001 - 721697-37216300001 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 37216300001
721697-37216300001
Fuses - 37216300001 721697-37216300001
Manufacturer: Littelfuse Inc. Win Source Part Number: 721697-37216300001 Packaging: Cut Tape (CT) Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 138.915 Approvals: cURus, SEMKO, VDE DC Cold Resistance: 0.007 Ohms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: Radial, Can, Vertical Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Current Rating (Amps): 6.3A Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 721697-37216300001
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 138.915
Approvals: cURus, SEMKO, VDE
DC Cold Resistance: 0.007 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: Radial, Can, Vertical
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Current Rating (Amps): 6.3A
Breaking Capacity at Rated Voltage: 50A

Buy Now
Circuit Protection - Fuses 37216300001
FUSE BOARD MNT 6.3A 250VAC RAD

FUSE BOARD MNT 6.3A 250VAC RAD

Supplier's Site
FUSE BOARD MOUNT 6.3A 250VAC RAD - 461-37216300001 - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MOUNT 6.3A 250VAC RAD
461-37216300001
FUSE BOARD MOUNT 6.3A 250VAC RAD 461-37216300001
FUSE BOARD MOUNT 6.3A 250VAC RAD

FUSE BOARD MOUNT 6.3A 250VAC RAD

Supplier's Site
Fuse, Antisurge, Tr5, 6.3A, 250V; Fuse Current Littelfuse - 25R5750 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Antisurge, Tr5, 6.3A, 250V; Fuse Current Littelfuse
25R5750
Fuse, Antisurge, Tr5, 6.3A, 250V; Fuse Current Littelfuse 25R5750
FUSE, ANTISURGE, TR5, 6.3A, 250V; Fuse Current:6.3A; Voltage Rating VAC:250VAC; Product Range:372 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

FUSE, ANTISURGE, TR5, 6.3A, 250V; Fuse Current:6.3A; Voltage Rating VAC:250VAC; Product Range:372 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 37216300001 WK6336TB-ND 139-37216300001 721697-37216300001 37216300001 461-37216300001 25R5750
Product Name TR5® Subminiature Fuses Fuses 6.3A 250V Circuit Protection Fuse Fuses - 37216300001 Circuit Protection - Fuses FUSE BOARD MOUNT 6.3A 250VAC RAD Fuse, Antisurge, Tr5, 6.3A, 250V; Fuse Current Littelfuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; VDE VDE; SEMKO RoHS RoHS; VDE; SEMKO RoHS
Features Time Lag Time Lag
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - CCF1N10TTE - 1180042-CCF1N10TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 10 amps
View Details
4 suppliers