Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
800mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE 250V IEC TL LBC TR5 SL .800A
FUSE 250V IEC TL LBC TR5 SL .800A
FUSE, PCB, 800mA, 250V, TIME DELAY; Fuse Current:800mA; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes
FUSE, ANTISURGE, TR5, 800MA; Fuse Current:800mA; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Breaking RoHS Compliant: Yes
FUSE BRD MNT 800MA 250VAC RADIAL
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37208000431 | WK6315-ND | 8951662 | 8951662P | 02P0252 | 37208000431 |
| Product Name | TR5® Subminiature Fuses | Fuses | Non Resettable Fuses | Non Resettable Fuses | Fuse, Pcb, 800Ma, 250V, Time Delay; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | |||||
| Approvals / Standards | RoHS; VDE | VDE; SEMKO | RoHS | RoHS | RoHS | |
| Features | Time Lag | Resettable | Resettable | Time Lag | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Mounting | Through Hole | Solderable (with leads) |