The 372 Series are TR5® time-lag fuses rated at 250V, designed for use in battery chargers, power supplies, consumer electronics, and industrial controllers. The 37202000431 variant is a 200mA fuse with a cold voltage drop of 170mV, a nominal resistance of 0.5750 ohms, and a breaking capacity of 35A at 250VAC. It features a halogen-free, RoHS-compliant construction with a brown thermoplastic case made of polyamide PA 6.6, UL 94 V-0 rated, and copper tin-plated round pins. The fuse supports direct soldering or plug-in mounting, has a vibration-resistant design, and operates from -40°C to +85°C. It meets IEC 60127-3, UL/CSA/NMX 5008-1, EN/J/K 60127-3, and GB/T 9364 standards. Dimensions are 8.5mm diameter by 5.08mm length, with short leads of 4.3mm. Packaging is bulk with 200 units per pack, 0431 code.
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Fuse Subminiature Slow Blow Acting 0.2A 250V Radial 8.5 X 8mm Bulk CCC/CQC/KC/SEMKO/UL/
200mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE, ANTISURGE, TR5, 200MA; Fuse Current:200mA; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Breaking RoHS Compliant: Yes
FUSE BRD MNT 200MA 250VAC RADIAL
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37202000431 | 139-37202000431 | WK6309-ND | 73K4123 | 37202000431 |
| Product Name | TR5® Subminiature Fuses | 0.2A 250V Circuit Protection Fuse | Fuses | Fuse, Antisurge, Tr5, 200Ma; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS; VDE | RoHS | VDE; SEMKO | RoHS | |
| Features | Time Lag | Time Lag | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |