Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Fuse Subminiature Slow Blow Acting 0.1A 250V Radial 8.5 X 8mm Ammo CCC/CQC/KC/SEMKO/UL/
100mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
100mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Manufacturer: Littelfuse Inc.
Win Source Part Number: 808595-37201000001
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 0.08
Approvals: CCC, cURus, SEMKO, VDE
DC Cold Resistance: 1.703 Ohms
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Manufacturer Package: Radial, Can, Vertical
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: Not Applicable
Current Rating (Amps): 100mA
Breaking Capacity at Rated Voltage: 35A
372 Series Time Lag 250 V 0.1 A Ø 8.5 x 8 mm TR5® Radial Lead Fuse
FUSE BRD MNT 100MA 250VAC RADIAL
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37201000001 | 139-37201000001 | F5476CT-ND | 808595-37201000001 | 461-37201000001 | 37201000001 |
| Product Name | TR5® Subminiature Fuses | 0.1A 250V Circuit Protection Fuse | Fuses | Fuses - 37201000001 | 372 Series Time Lag 250 V 0.1 A Ø 8.5 x 8 mm TR5® Radial Lead Fuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | |||||
| Approvals / Standards | RoHS; VDE | RoHS | VDE; SEMKO | RoHS; VDE; SEMKO | ||
| Features | Time Lag | Time Lag | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts |