Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Fuse Subminiature Slow Blow Acting 0.08A 250V Radial 8.5 X 8mm Polyamide 66 Ammo CCC/CQC/KC/SEMKO/UL/
Manufacturer: Littelfuse Inc.
Win Source Part Number: 751340-37200800001
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 0.0384
Approvals: CCC, cURus, SEMKO, VDE
DC Cold Resistance: 2.875 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: Radial, Can, Vertical
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Current Rating (Amps): 80mA
Breaking Capacity at Rated Voltage: 35A
80mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
80mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE, ANTISURGE, TR5, 80MA; Fuse Current:80mA; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Breaking RoHS Compliant: Yes
LITTELFUSE 37200800001FUSE, ANTISURGE, TR5, 80MA
FUSE BOARD MNT 80MA 250VAC RAD
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37200800001 | 139-37200800001 | 751340-37200800001 | F5475TB-ND | 50M6844 | 461-37200800001 | 37200800001 |
| Product Name | TR5® Subminiature Fuses | 0.08A 250V Circuit Protection Fuse | Fuses - 37200800001 | Fuses | Fuse, Antisurge, Tr5, 80Ma; Fuse Current Littelfuse | LITTELFUSE 37200800001FUSE, ANTISURGE, TR5, 80MA | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||||
| Approvals / Standards | RoHS; VDE | RoHS | VDE; SEMKO | RoHS | RoHS; VDE; SEMKO | ||
| Features | Time Lag | Time Lag | |||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts |