The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
250mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Fast Blow Fuse, 250mA, 250VAC, Radial, Through Hole Product overview: 37002500410 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 250mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37002500410 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1380780-37002500410
Category: Circuit Protection>Fuses
Series: TR5® 370
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.051
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Standard Package: 1,000 pcs
Mounting Type: Through Hole
Package / Case: Radial, Can, Vertical
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
Current Rating (Amps): 250 mA
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Approval Agency: CCC, cURus, SEMKO, VDE
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): Not Applicable
FUSE, RADIAL, FAST BLOW, 250MA, 250VAC, 8.5X8MM, BOARD MOUNT. FREE 2 YEAR RADWELL WARRANTY
FUSE BRD MNT 250MA 250VAC RADIAL
FUSE, PCB, 250mA, 250V, FAST ACTING; Fuse Current:250mA; Voltage Rating VAC:250V; Product Range:TR5 370 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37002500410 | WK4935BK-ND | 139-37002500410 | 1380780-37002500410 | 15926033 | 37002500410 | 67K1826 |
| Product Name | TR5® Subminiature Fuses | Fuses | Through-Hole 250mA Circuit Protection Fuse | Circuit Protection - Fuses | Fuse | Circuit Protection - Fuses | Fuse, Pcb, 250Ma, 250V, Fast Acting; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | ||||||
| Approvals / Standards | RoHS | VDE; SEMKO | RoHS | RoHS | |||
| Features | Fast Acting | Fast Acting | |||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Mounting | Through Hole | Through Hole | Solderable (with leads) |