The 370 Series are sub-miniature, fast-acting fuses rated at 250V, designed to IEC 60127-3, with a brown thermoplastic case and tin-plated copper round pins. They feature low internal resistance, shock-safe and vibration-resistant construction, and are halogen-free and RoHS compliant. The fuses are available in short lead (4.3mm) or long lead (18.8mm) versions, with solderability compliant to IEC 60068-2-20 and wave soldering parameters of 260°C for 2-5 seconds. Operating temperature range is -40°C to +85°C. The part number 37002000410 corresponds to a 200mA fuse in tape and ammopack packaging (1000 pcs), with a 2.00A fuse's electrical characteristics including a nominal voltage drop of 465mV at 1.0×I, 1.69Ω cold resistance, and a breaking capacity of 35A at 250VAC. All variants meet UL/CSA/NMX 248-1 and 248-14, EN/J 60127-1, EN/J 60127-3, and GB/T9364.1 and GB/T9364.3 approvals.
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Mounting Type: Through Hole
Package / Case: Radial, Can, Vertical
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 200 mA
Product Status: Active
Fuse Subminiature Fast Acting 0.2A 250V Radial 8.5 X 8mm Bulk CCC/PSE/SEMKO/UL/VDE
200mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE BRD MNT 200MA 250VAC RADIAL
FUSE, PCB, 200mA, 250V, FAST ACTING; Fuse Current:200mA; Voltage Rating VAC:250V; Product Range:TR5 370 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37002000410 | 139-37002000410 | WK4934BK-ND | 37002000410 | 67K1823 | |
| Product Name | TR5® Subminiature Fuses | Circuit Protection Fuses | 0.2A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, Pcb, 200Ma, 250V, Fast Acting; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | |||||
| Approvals / Standards | RoHS | RoHS | VDE; SEMKO | RoHS | ||
| Features | Fast Acting | Fast Acting | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts |